DIODE ARRAY GP 100V 125MA SOT363 Product overview: BAV70HDW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 125MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 125MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70HDW-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 115270-BAV70HDW-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 2 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 125mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Diode Array 2 Pair Common Cathode Standard 100V 125mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Common Cathode Standard 100V 125mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Common Cathode Standard 100V 125mA Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE ARRAY GP 100V 125MA SOT363
DIODE ARRAY GP 100V 125MA SOT363
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 286-BAV70HDW-7 | 115270-BAV70HDW-7 | BAV70HDW-7DICT-ND | BAV70HDW-7 | BAV70HDW-7 |
| Product Name | 100V 125MA Diode and Rectifier | Diodes, Rectifiers - Arrays - BAV70HDW-7 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tape & Reel (TR) | SOT363; SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363 | SOT363; 6-TSSOP, SC-88, SOT-363 |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Active |