Vishay Precision Group 250V 200mA 1.5pF Diode and Rectifier BAV21WS-E3-08

Description
250V 200mA General Purpose Rectifier Diode, SOD-323, 1.5pF Product overview: BAV21WS-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 200mA, 1.5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 200mA, 1.5pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21WS-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
250V 200mA General Purpose Rectifier Diode, SOD-323, 1.5pF Product overview: BAV21WS-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 200mA, 1.5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 200mA, 1.5pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21WS-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250V 200mA 1.5pF Diode and Rectifier - 280-BAV21WS-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V 200mA 1.5pF Diode and Rectifier
280-BAV21WS-E3-08
250V 200mA 1.5pF Diode and Rectifier 280-BAV21WS-E3-08
250V 200mA General Purpose Rectifier Diode, SOD-323, 1.5pF Product overview: BAV21WS-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 200mA, 1.5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 200mA, 1.5pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21WS-E3-08 can be used for catalog matching and distributor lookup.

250V 200mA General Purpose Rectifier Diode, SOD-323, 1.5pF Product overview: BAV21WS-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 200mA, 1.5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 200mA, 1.5pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21WS-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-BAV21WS-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 250mA (DC) Surface Mount SOD-323

Diode Standard 200V 250mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 112-BAV21WS-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 250mA (DC) Surface Mount SOD-323

Diode Standard 200V 250mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 112-BAV21WS-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 250mA (DC) Surface Mount SOD-323

Diode Standard 200V 250mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Diodes, Rectifiers - Single - BAV21WS-E3-08 - 912870-BAV21WS-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAV21WS-E3-08
912870-BAV21WS-E3-08
Diodes, Rectifiers - Single - BAV21WS-E3-08 912870-BAV21WS-E3-08
Manufacturer: Vishay Win Source Part Number: 912870-BAV21WS-E3-08 Features: Diode Standard 200 V 250mA (DC) Surface Mount SOD-323 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: BAV21 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAV21WS-E3-08-ND, 112-BAV21WS-E3-08TR, BAV21WS-E3-08GICT-ND , 112-BAV21WS-E3-08DKR , 112-BAV21WS-E3-08CT, BAV21WS-E3-08GITR-ND , BAV21WS-E3-08GICT, BAV21WS-E3-08GITR

Manufacturer: Vishay
Win Source Part Number: 912870-BAV21WS-E3-08
Features: Diode Standard 200 V 250mA (DC) Surface Mount SOD-323
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAV21
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAV21WS-E3-08-ND, 112-BAV21WS-E3-08TR, BAV21WS-E3-08GICT-ND, 112-BAV21WS-E3-08DKR, 112-BAV21WS-E3-08CT, BAV21WS-E3-08GITR-ND, BAV21WS-E3-08GICT, BAV21WS-E3-08GITR

Buy Now Datasheet
Diode Small Signal Switching 250V 0.2A 2-Pin SOD-323 T/R - 884-BAV21WS-E3-08 - Utmel Electronic Limited
Hong Kong, China
Diode Small Signal Switching 250V 0.2A 2-Pin SOD-323 T/R
884-BAV21WS-E3-08
Diode Small Signal Switching 250V 0.2A 2-Pin SOD-323 T/R 884-BAV21WS-E3-08
Diode Small Signal Switching 250V 0.2A 2-Pin SOD-323 T/R

Diode Small Signal Switching 250V 0.2A 2-Pin SOD-323 T/R

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAV21WS-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV21WS-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAV21WS-E3-08
DIODE GEN PURP 200V 250MA SOD323

DIODE GEN PURP 200V 250MA SOD323

Supplier's Site
Single Diodes - BAV21WS-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAV21WS-E3-08
Single Diodes BAV21WS-E3-08
DIODE GEN PURP 200V 250MA SOD323

DIODE GEN PURP 200V 250MA SOD323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Diodes Rectifiers General Purpose Diodes
Product Number 280-BAV21WS-E3-08 112-BAV21WS-E3-08DKR-ND 912870-BAV21WS-E3-08 884-BAV21WS-E3-08 BAV21WS-E3-08 BAV21WS-E3-08
Product Name 250V 200mA 1.5pF Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BAV21WS-E3-08 Diode Small Signal Switching 250V 0.2A 2-Pin SOD-323 T/R Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape and Reel SOD-323 SC-76; SOD-323; SC-76, SOD-323
RoHS Compliant RoHS RoHS
IO 0.2500 amps
Tj -55 C (-67 F) 150 C (302 F) -55 to 150 C (-67 to 302 F)
Diode Type Diode Standard 200 V 250mA (DC) Surface Mount SOD-323 Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441995P - RS Components, Ltd.
Specs
Package DO-41; DO-41
RoHS Compliant RoHS
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: PH865C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-247
IO 20 amps
VRRM 150 volts
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details