Diode Standard 250V 200mA Through Hole DO-35
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 079516-BAV21
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Bulk
Mounting Style: Through Hole
Speed: Small Signal =< 200mA (Io) Any Speed
Package: DO-204AH DO-35 Axial
Manufacturer Device Package: DO-35
Standard Package: 10000
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 250V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Operating Temperature - Junction: 175°C (Max)
Capacitance @ Vr F: 5pF @ 0V 1MHz
Family Name: BAV21
Alternative Parts (Cross-Reference): BAV21_T50A; BAV21_T26A; BAV21TR_NL; BAV21_T50R;
Introduction Date: December 27, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
High Voltage General Purpose Diode
High Voltage General Purpose Diode
DIODE GEN PURP 250V 200MA DO35
DIODE GEN PURP 250V 200MA DO35
DIODE GEN PURP 250V 250MA DO35
SMALL SIGNAL DIODE 250V 200mA DO-35; Diode Configuration:Single
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | BAV21FS-ND | 079516-BAV21 | BAV21 | BAV21 | BAV21 | 18C5756 |
| Product Name | Single Diodes | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Small Signal Diode 250V 200Ma Do-35; Diode Configuration Onsemi | |
| Tj | 175 C (347 F) | 175 C (347 F) | ||||
| Diode Type | Standard | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 250 volts | 250 volts | ||||
| IR | 1.00E-4 mA | 1.00E-4 mA |