Manufacturer: Diodes Incorporated
Win Source Part Number: 106233-BAV199W-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 85V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 50mA
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 5nA @ 75V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 140mA (DC)
Family Name: BAV199W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Alternative Parts (Cross-Reference): BAV199W_R2_00001; BAV199W_R1_00001; BAV99WT-TP;
Introduction Date: January 07, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Diode Array 1 Pair Series Connection Standard 85V 140mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 85V 140mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 85V 140mA (DC) Surface Mount SC-70, SOT-323
DIODE ARRAY GP 85V 140MA SOT323 Product overview: BAV199W-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 140MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 140MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV199W-7 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 85V 140MA SOT323
DIODE ARRAY GP 85V 140MA SOT323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 106233-BAV199W-7 | BAV199WDIDKR-ND | 286-BAV199W-7 | BAV199W-7 | BAV199W-7 |
| Product Name | Diodes, Rectifiers - Arrays - BAV199W-7 | Diode Arrays | 85V 140MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||
| VR | 85 volts | 85 volts |