Manufacturer: Diodes Incorporated
Win Source Part Number: 011031-BAV19W-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 100V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 3k pcs
DIODE GEN PURP 100V 400MA SOD123 Product overview: BAV19W-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 400MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV19W-7-F can be used for catalog matching and distributor lookup.
Diode Standard 100V 200mA Surface Mount SOD-123
Diode Standard 100V 200mA Surface Mount SOD-123
Diode Standard 100V 200mA Surface Mount SOD-123
DIODE GEN PURP 100V 200MA SOD123
100V 250mW Single 1.25V@200mA 50ns 200mA SOD-123 Switching Diode ROHS
DIODE GEN PURP 100V 200MA SOD123
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | 011031-BAV19W-7-F | 280-BAV19W-7-F | BAV19W-FDICT-ND | BAV19W-7-F | BAV19W-7-F | BAV19W-7-F |
| Product Name | Diodes, Rectifiers - Single - BAV19W-7-F | 100V 400MA Diode and Rectifier | Single Diodes | Single Diodes | Diodes >> Switching Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 100 volts | 100 volts | 100 volts | |||
| IR | 1.00E-4 mA | 1.00E-4 mA | ||||
| trr | 50 ns | 50 ns |