ROHM Semiconductor USA, LLC 75V 215MA Diode and Rectifier BAV99T116

Description
DIODE ARRAY GP 75V 215MA SSD3 Product overview: BAV99T116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99T116 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 75V 215MA SSD3 Product overview: BAV99T116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99T116 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V 215MA Diode and Rectifier - 286-BAV99T116 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 215MA Diode and Rectifier
286-BAV99T116
75V 215MA Diode and Rectifier 286-BAV99T116
DIODE ARRAY GP 75V 215MA SSD3 Product overview: BAV99T116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99T116 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 75V 215MA SSD3 Product overview: BAV99T116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99T116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAV99T116 - 011057-BAV99T116 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV99T116
011057-BAV99T116
Diodes, Rectifiers - Arrays - BAV99T116 011057-BAV99T116
Manufacturer: Rohm Semiconductor Win Source Part Number: 011057-BAV99T116 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 1μA @ 75V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 215mA Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: SSD3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011057-BAV99T116
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 215mA
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: SSD3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV99T116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV99T116
Discrete Semiconductor Products - Diodes - Rectifiers BAV99T116
DIODE ARRAY GP 75V 215MA SSD3

DIODE ARRAY GP 75V 215MA SSD3

Supplier's Site
Diode Arrays - BAV99T116 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV99T116
Diode Arrays BAV99T116
DIODE ARRAY GP 75V 215MA SSD3

DIODE ARRAY GP 75V 215MA SSD3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Rectifiers Diode Arrays
Product Number 286-BAV99T116 011057-BAV99T116 BAV99T116 BAV99T116
Product Name 75V 215MA Diode and Rectifier Diodes, Rectifiers - Arrays - BAV99T116 Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Package Tape & Reel (TR) SSD3 SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data