250V 200mW 1.2V@100mA 50ns 200mA SOD-323 Switching Diode ROHS
DIODE GEN PURP 250V 250MA SOD323
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Diodes | General Purpose Diodes |
| Product Number | BAV21WS | BAV21WS |
| Product Name | Diodes >> Switching Diode | Single Diodes |
| Diode Applications | Switching | |
| RoHS Compliant | RoHS | |
| VF | 1.2 volts | 1.25 volts |
| VR | 250 volts | 250 volts |