Diode Array 1 Pair Series Connection Standard 200V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 200V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 200V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY GP 200V 225MA SOT23 Product overview: BAV23S-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 225MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 225MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV23S-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 863520-BAV23S-TP
Features: Diode Array 1 Pair Series Connection Standard 200 V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAV23
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAV23S-TPMSDKR, BAV23S-TPMSCT, BAV23S-TPMSTR
DIODE ARRAY GP 200V 225MA SOT23
DIODE ARRAY GP 200V 225MA SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | BAV23S-TPMSCT-ND | 286-BAV23S-TP | 863520-BAV23S-TP | BAV23S-TP | BAV23S-TP |
| Product Name | Diode Arrays | 200V 225MA SOT23 Diode and Rectifier | Diodes, Rectifiers - Arrays - BAV23S-TP | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23 | SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| RoHS Compliant | RoHS | ||||
| Diode Type | Diode Array 1 Pair Series Connection Standard 200 V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3 |