DIODES Incorporated Single Diodes BAV5004LP-7B

Description
Diode Standard 350V 300mA (DC) Surface Mount X1-DFN1006-2
Request a Quote Datasheet
Description
Diode Standard 350V 300mA (DC) Surface Mount X1-DFN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAV5004LP-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAV5004LP-7BDITR-ND
Single Diodes BAV5004LP-7BDITR-ND
Diode Standard 350V 300mA (DC) Surface Mount X1-DFN1006-2

Diode Standard 350V 300mA (DC) Surface Mount X1-DFN1006-2

Buy Now Datasheet
350V 300MA Diode and Rectifier - 280-BAV5004LP-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350V 300MA Diode and Rectifier
280-BAV5004LP-7B
350V 300MA Diode and Rectifier 280-BAV5004LP-7B
DIODE GEN PURP 350V 300MA 2DFN Product overview: BAV5004LP-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV5004LP-7B can be used for catalog matching and distributor lookup.

DIODE GEN PURP 350V 300MA 2DFN Product overview: BAV5004LP-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV5004LP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAV5004LP-7B - 1022226-BAV5004LP-7B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAV5004LP-7B
1022226-BAV5004LP-7B
Diodes, Rectifiers - Single - BAV5004LP-7B 1022226-BAV5004LP-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 1022226-BAV5004LP-7B Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 350V Current - Average Rectified (Io): 300mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.29V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 1μA @ 240V Capacitance @ Vr, F: 2.5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: X1-DFN1006-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1022226-BAV5004LP-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 350V
Current - Average Rectified (Io): 300mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.29V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 1μA @ 240V
Capacitance @ Vr, F: 2.5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: X1-DFN1006-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV5004LP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV5004LP-7B
Discrete Semiconductor Products - Diodes - Rectifiers BAV5004LP-7B
DIODE GEN PURP 350V 300MA 2DFN

DIODE GEN PURP 350V 300MA 2DFN

Supplier's Site
Single Diodes - BAV5004LP-7B - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAV5004LP-7B
Single Diodes BAV5004LP-7B
DIODE GEN PURP 350V 300MA 2DFN

DIODE GEN PURP 350V 300MA 2DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Rectifiers General Purpose Diodes
Product Number BAV5004LP-7BDITR-ND 280-BAV5004LP-7B 1022226-BAV5004LP-7B BAV5004LP-7B BAV5004LP-7B
Product Name Single Diodes 350V 300MA Diode and Rectifier Diodes, Rectifiers - Single - BAV5004LP-7B Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) 0402 (1006 Metric)
RoHS Compliant RoHS
Diode Type Standard
VF 1.29 volts 1.29 volts 1.29 volts
Unlock Full Specs
to access all available technical data