DIODES Incorporated Single Diodes BAT54W-7-F

Description
Diode Schottky 30V 200mA (DC) Surface Mount SOT-323
Request a Quote Datasheet
Description
Diode Schottky 30V 200mA (DC) Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAT54W-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54W-FDIDKR-ND
Single Diodes BAT54W-FDIDKR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOT-323

Diode Schottky 30V 200mA (DC) Surface Mount SOT-323

Buy Now Datasheet
Single Diodes - BAT54W-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54W-FDITR-ND
Single Diodes BAT54W-FDITR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOT-323

Diode Schottky 30V 200mA (DC) Surface Mount SOT-323

Buy Now Datasheet
Single Diodes - BAT54W-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54W-FDICT-ND
Single Diodes BAT54W-FDICT-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOT-323

Diode Schottky 30V 200mA (DC) Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-BAT54W-7-F
Schottky 30V 200MA Diode and Rectifier 280-BAT54W-7-F
DIODE SCHOTTKY 30V 200MA SOT323 Product overview: BAT54W-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54W-7-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA SOT323 Product overview: BAT54W-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54W-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAT54W-7-F - 011011-BAT54W-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT54W-7-F
011011-BAT54W-7-F
Diodes, Rectifiers - Single - BAT54W-7-F 011011-BAT54W-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 011011-BAT54W-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 011011-BAT54W-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - BAT54W-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT54W-7-F
Single Diodes BAT54W-7-F
DIODE SCHOTTKY 30V 200MA SOT323

DIODE SCHOTTKY 30V 200MA SOT323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54W-7-F
Schottky Diodes & Rectifiers BAT54W-7-F
Schottky Diodes & Rectifiers 30V 200mW

Schottky Diodes & Rectifiers 30V 200mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54W-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54W-7-F
Discrete Semiconductor Products - Diodes - Rectifiers BAT54W-7-F
DIODE SCHOTTKY 30V 200MA SOT323

DIODE SCHOTTKY 30V 200MA SOT323

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - BAT54W-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT54W-7-F
Diodes >> Schottky Barrier Diodes (SBD) BAT54W-7-F
30V 1V@100mA 200mA SOT-323(SC-70) Schottky Barrier Diodes (SBD) ROHS

30V 1V@100mA 200mA SOT-323(SC-70) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number BAT54W-FDIDKR-ND 280-BAT54W-7-F 011011-BAT54W-7-F BAT54W-7-F BAT54W-7-F BAT54W-7-F BAT54W-7-F
Product Name Single Diodes Schottky 30V 200MA Diode and Rectifier Diodes, Rectifiers - Single - BAT54W-7-F Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F) -65 to 125 C (-85 to 257 F)
Package Tape & Reel (TR) SOT323; SOT-323 SOT323; SC-70, SOT-323 SOT-323-3 SOT323
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
B48-2 and B48-2T Series B483B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Voltage Power Rectifiers - HRSCF7500 - Micross Components, Inc.
Specs
IFSM 25 amps
IF 500 mA
trr 150 ns
View Details
Single high-speed switching diode - BAS21JF - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
4 suppliers