Small Signal Schottky Diode
Diode Schottky 10V 3A (DC) Surface Mount SOD-323
Diode Schottky 10V 3A (DC) Surface Mount SOD-323
Diode Schottky 10V 3A (DC) Surface Mount SOD-323
Diode Schottky 10V 3A SOD-323
Manufacturer: STMicroelectronics
Win Source Part Number: 131882-BAT60JFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 10V
Current - Average Rectified (Io): 3A (DC)
Voltage - Forward (Vf) (Max) @ If: 580mV @ 1A
Current - Reverse Leakage @ Vr: 6μA @ 10V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Portable Devices
3A 10V Schottky Diode, Surface Mount Rectifier Product overview: BAT60JFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3A, 10V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 10V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT60JFILM can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 10V 3A SOD323
10V 580mV@1A 3A SOD-323 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 10V 3A SOD323
| Rochester Electronics | DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | BAT60JFILM | 497-3707-6-ND | 7146879 | 131882-BAT60JFILM | 280-BAT60JFILM | BAT60JFILM | BAT60JFILM | BAT60JFILM |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - BAT60JFILM | Schottky SMD 3A 10V Diode and Rectifier | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Active | Active | Active | |||||
| Package | SOD 323 | SOD-323; Sod-323 | SOD-323; SOD-323 | Tape and Reel | SC-76; SOD-323; SC-76, SOD-323 | SOD-323 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) |