Vishay Intertechnology, Inc. Single Diodes BAV102-GS18

Description
Diode Standard 150V 250mA (DC) Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Diode Standard 150V 250mA (DC) Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAV102-GS18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAV102-GS18GICT-ND
Single Diodes BAV102-GS18GICT-ND
Diode Standard 150V 250mA (DC) Surface Mount SOD-80 MiniMELF

Diode Standard 150V 250mA (DC) Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Diodes - BAV102-GS18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAV102-GS18GITR-ND
Single Diodes BAV102-GS18GITR-ND
Diode Standard 150V 250mA (DC) Surface Mount SOD-80 MiniMELF

Diode Standard 150V 250mA (DC) Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Diodes, Rectifiers - Single - BAV102-GS18 - 801483-BAV102-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAV102-GS18
801483-BAV102-GS18
Diodes, Rectifiers - Single - BAV102-GS18 801483-BAV102-GS18
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 801483-BAV102-GS18 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 250mA (DC) Reverse Recovery Time (trr): 50ns Operating Temperature - Junction: 175°C (Maximum) Supplier Device Package: SOD-80 MiniMELF Manufacturer Package: DO-213AC, MINI-MELF, SOD-80 Voltage - DC Reverse (Vr) (Maximum): 150V Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 100mA Current - Reverse Leakage at Vr: 100nA at 150V Capacitance at Vr, F: 1.5pF at 0V, 1MHz Part Number Series: BAV102

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801483-BAV102-GS18
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 250mA (DC)
Reverse Recovery Time (trr): 50ns
Operating Temperature - Junction: 175°C (Maximum)
Supplier Device Package: SOD-80 MiniMELF
Manufacturer Package: DO-213AC, MINI-MELF, SOD-80
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 100mA
Current - Reverse Leakage at Vr: 100nA at 150V
Capacitance at Vr, F: 1.5pF at 0V, 1MHz
Part Number Series: BAV102

Buy Now
Diode and Rectifier - 280-BAV102-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-BAV102-GS18
Diode and Rectifier 280-BAV102-GS18
BAV100, BAV101, BAV102, BAV103 Small Signal Switching Diodes, High Voltage Product overview: BAV102-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV102-GS18 can be used for catalog matching and distributor lookup.

BAV100, BAV101, BAV102, BAV103 Small Signal Switching Diodes, High Voltage Product overview: BAV102-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV102-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAV102-GS18 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAV102-GS18
Single Diodes BAV102-GS18
DIODE GP 150V 250MA SOD80

DIODE GP 150V 250MA SOD80

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV102-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV102-GS18
Discrete Semiconductor Products - Diodes - Rectifiers BAV102-GS18
DIODE GP 150V 250MA SOD80

DIODE GP 150V 250MA SOD80

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Diodes Rectifiers
Product Number BAV102-GS18GICT-ND 801483-BAV102-GS18 280-BAV102-GS18 BAV102-GS18 BAV102-GS18
Product Name Single Diodes Diodes, Rectifiers - Single - BAV102-GS18 Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F)
Diode Type Standard
VF 1 volts 1 volts 1 volts
VR 150 volts 150 volts
IR 1.00E-4 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data