Nexperia B.V. 40 V, 200 mA Schottky barrier dual diode BAT721S,215

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V, 200 mA Schottky barrier dual diode - BAT721S,215 - Nexperia B.V.
Nijmegen, Netherlands
40 V, 200 mA Schottky barrier dual diode
BAT721S,215
40 V, 200 mA Schottky barrier dual diode BAT721S,215
Planar Schottky barrier dual diode with an integrated guard ring for stress protection, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance AEC-Q101 qualified Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection

Planar Schottky barrier dual diode with an integrated guard ring for stress protection, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low forward voltage
  • Low capacitance
  • AEC-Q101 qualified

Applications

  • Ultra high-speed switching
  • Line termination
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAT721S,215 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT721S,215
Diodes >> Schottky Barrier Diodes (SBD) BAT721S,215
40V Dual 550mV@200mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

40V Dual 550mV@200mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
 - BAT721S,215 - Rochester Electronics
Newburyport, MA, United States
Nexperia BAT721S - Rectifier Diode, Schottky, 2 Element, 0.2A, TO-236AB

Nexperia BAT721S - Rectifier Diode, Schottky, 2 Element, 0.2A, TO-236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT721S,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT721S,215
Discrete Semiconductor Products - Diodes - Rectifiers BAT721S,215
DIODE ARR SCHOTT 40V TO236AB

DIODE ARR SCHOTT 40V TO236AB

Supplier's Site
Diodes, Rectifiers - Arrays - BAT721S,215 - 1022188-BAT721S,215 - Win Source Electronics
Yishun, Singapore
Diodes, Rectifiers - Arrays - BAT721S,215
1022188-BAT721S,215
Diodes, Rectifiers - Arrays - BAT721S,215 1022188-BAT721S,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022188-BAT721S,215 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA Current - Reverse Leakage @ Vr: 15μA @ 30V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022188-BAT721S,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA
Current - Reverse Leakage @ Vr: 15μA @ 30V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Supplier's Site Datasheet
Diode Arrays - 1727-3574-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-3574-1-ND
Diode Arrays 1727-3574-1-ND
Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Supplier's Site Datasheet
Diode Arrays - 1727-3574-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-3574-2-ND
Diode Arrays 1727-3574-2-ND
Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Supplier's Site Datasheet
Diode Arrays - 1727-3574-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-3574-6-ND
Diode Arrays 1727-3574-6-ND
Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Supplier's Site Datasheet
Schottky Diode, Dual, 40V, Sc-76; Diode Configuration Nexperia - 93X6622 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, Dual, 40V, Sc-76; Diode Configuration Nexperia
93X6622
Schottky Diode, Dual, 40V, Sc-76; Diode Configuration Nexperia 93X6622
SCHOTTKY DIODE, DUAL, 40V, SC-76; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:550mV; Forward Surge Current:1A; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY DIODE, DUAL, 40V, SC-76; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:550mV; Forward Surge Current:1A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. LCSC Electronics Technology (HK) Limited Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Schottky Diodes Schottky Diodes Rectifiers Rectifiers Diode Arrays Diode Arrays Schottky Diodes
Product Number BAT721S,215 BAT721S,215 BAT721S,215 BAT721S,215 1022188-BAT721S,215 1727-3574-1-ND 93X6622
Product Name 40 V, 200 mA Schottky barrier dual diode Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Diodes, Rectifiers - Arrays - BAT721S,215 Diode Arrays Schottky Diode, Dual, 40V, Sc-76; Diode Configuration Nexperia
Applications Switching
Package SOT23; (SOT23) SOT23 SOT23 SC-59; SOT23 TO-236AB (SOT23) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS
VF 300 to 0.3000 volts 0.5500 volts 0.5500 volts 0.5500 volts 0.5500 volts
IF 200 mA 200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4733A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
4 suppliers
40 V, 0.5 A very low VF Schottky barrier rectifier - PMEG4005AEAF - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; (SOD323)
RoHS Compliant RoHS
View Details
4 suppliers
Schottky barrier diode - BAT54AW-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SC-70 (SOT323)
RoHS Compliant RoHS
View Details
3 suppliers
40 V, 0.5 A low VF MEGA Schottky barrier rectifier - PMEG4005EGWJ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; (SOD123)
RoHS Compliant RoHS
View Details
5 suppliers