DIODES Incorporated Diodes BAV199T

Description
SOT-523 Switching Diodes ROHS
Datasheet
Description
SOT-523 Switching Diodes ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes BAV199T
SOT-523 Switching Diodes ROHS

SOT-523 Switching Diodes ROHS

Supplier's Site
Diode, Ss, Dual, 85V, 0.125A, Sot523; Diode Configuration Diodes Inc. - 55T0018 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ss, Dual, 85V, 0.125A, Sot523; Diode Configuration Diodes Inc.
55T0018
Diode, Ss, Dual, 85V, 0.125A, Sot523; Diode Configuration Diodes Inc. 55T0018
DIODE, SS, DUAL, 85V, 0.125A, SOT523; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:85V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs; Forward Surge Current:4A RoHS Compliant: Yes

DIODE, SS, DUAL, 85V, 0.125A, SOT523; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:85V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs; Forward Surge Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Diodes
Product Number BAV199T 55T0018
Product Name Diodes Diode, Ss, Dual, 85V, 0.125A, Sot523; Diode Configuration Diodes Inc.
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X150FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 20 volts
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: KS986S4 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details