Manufacturer: Nexperia USA Inc.
Win Source Part Number: 110186-BAT720,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 550mV @ 500mA
Current - Reverse Leakage @ Vr: 100μA @ 35V
Capacitance @ Vr, F: 90pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 40V 0.5A TO236AB
DIODE SCHOTTKY 40V 0.5A TO236AB
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes |
| Product Number | 110186-BAT720,215 | 568-BAT720,215TR-ND | BAT720,215 |
| Product Name | Diodes, Rectifiers - Single - BAT720,215 | Single Diodes | Diodes |
| Life Cycle Stage | Active |