Vishay Precision Group 200V 250mA Diode and Rectifier BAV102-GS08

Description
SWITCH DIODE, 200V, 250mA, SOD-80 Product overview: BAV102-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV102-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SWITCH DIODE, 200V, 250mA, SOD-80 Product overview: BAV102-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV102-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 250mA Diode and Rectifier - 280-BAV102-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 250mA Diode and Rectifier
280-BAV102-GS08
200V 250mA Diode and Rectifier 280-BAV102-GS08
SWITCH DIODE, 200V, 250mA, SOD-80 Product overview: BAV102-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV102-GS08 can be used for catalog matching and distributor lookup.

SWITCH DIODE, 200V, 250mA, SOD-80 Product overview: BAV102-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV102-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAV102-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAV102-GS08GICT-ND
Single Diodes BAV102-GS08GICT-ND
Diode Standard 150V 250mA (DC) Surface Mount SOD-80 MiniMELF

Diode Standard 150V 250mA (DC) Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Diodes - BAV102-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAV102-GS08GITR-ND
Single Diodes BAV102-GS08GITR-ND
Diode Standard 150V 250mA (DC) Surface Mount SOD-80 MiniMELF

Diode Standard 150V 250mA (DC) Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Diodes - BAV102-GS08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAV102-GS08GIDKR-ND
Single Diodes BAV102-GS08GIDKR-ND
Diode Standard 150V 250mA (DC) Surface Mount SOD-80 MiniMELF

Diode Standard 150V 250mA (DC) Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Diodes, Rectifiers - Single - BAV102-GS08 - 096427-BAV102-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAV102-GS08
096427-BAV102-GS08
Diodes, Rectifiers - Single - BAV102-GS08 096427-BAV102-GS08
Manufacturer: Vishay Win Source Part Number: 096427-BAV102-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 150V Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz Operating Temperature - Junction: 175°C (Max) Family Name: BAV102 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-80 MiniMELF Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): CLL2003 TR PBFREE; CLL2003; BAV100 L1G; Introduction Date: May 12, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 096427-BAV102-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 150V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Family Name: BAV102
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CLL2003 TR PBFREE; CLL2003; BAV100 L1G;
Introduction Date: May 12, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV102-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV102-GS08
Discrete Semiconductor Products - Diodes - Rectifiers BAV102-GS08
DIODE GP 150V 250MA SOD80

DIODE GP 150V 250MA SOD80

Supplier's Site
Single Diodes - BAV102-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAV102-GS08
Single Diodes BAV102-GS08
DIODE GP 150V 250MA SOD80

DIODE GP 150V 250MA SOD80

Supplier's Site Datasheet
Switch Diode, 200V, 250Ma, Sod-80, Full Reel; Diode Configuration Vishay - 32C8973 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, 200V, 250Ma, Sod-80, Full Reel; Diode Configuration Vishay
32C8973
Switch Diode, 200V, 250Ma, Sod-80, Full Reel; Diode Configuration Vishay 32C8973
SWITCH DIODE, 200V, 250mA, SOD-80, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:200V; Average Forward Current:250mA; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:1A RoHS Compliant: Yes

SWITCH DIODE, 200V, 250mA, SOD-80, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:200V; Average Forward Current:250mA; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:1A RoHS Compliant: Yes

Supplier's Site Datasheet
Small Signal Diode, 200V, 0.25A, Sod-80; Diode Configuration Vishay - 06AC5785 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 200V, 0.25A, Sod-80; Diode Configuration Vishay
06AC5785
Small Signal Diode, 200V, 0.25A, Sod-80; Diode Configuration Vishay 06AC5785
SMALL SIGNAL DIODE, 200V, 0.25A, SOD-80; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:200V; Average Forward Current:250mA; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:1A; No. of Pins:2PinsRoHS Compliant: Yes

SMALL SIGNAL DIODE, 200V, 0.25A, SOD-80; Diode Configuration:Single; Repetitive Peak Reverse Voltage:200V; Average Forward Current:250mA; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:1A; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes Rectifiers Diodes Diodes Diodes
Product Number 280-BAV102-GS08 BAV102-GS08GICT-ND 096427-BAV102-GS08 BAV102-GS08 BAV102-GS08 32C8973 06AC5785
Product Name 200V 250mA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BAV102-GS08 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Switch Diode, 200V, 250Ma, Sod-80, Full Reel; Diode Configuration Vishay Small Signal Diode, 200V, 0.25A, Sod-80; Diode Configuration Vishay
Package Tape and Reel MiniMELF; MELF; SOD-80
RoHS Compliant RoHS RoHS
IO 0.2500 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data