onsemi Discrete Semiconductor Products BAV23S

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 079518-BAV23S Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Arrays Packaging: Reel Mounting Style: SMD/SMT Speed: Small Signal =< 200mA (Io) Any Speed Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23-3 (TO-236) Standard Package: 1 Catalog: Diode Array Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 250V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 250V Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA Family Name: BAV23S Alternative Parts (Cross-Reference): BAS21S; BAS21S RFG; BAS21S-D0 RFG; Introduction Date: February 04, 1998 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 079518-BAV23S Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Arrays Packaging: Reel Mounting Style: SMD/SMT Speed: Small Signal =< 200mA (Io) Any Speed Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23-3 (TO-236) Standard Package: 1 Catalog: Diode Array Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 250V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 250V Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA Family Name: BAV23S Alternative Parts (Cross-Reference): BAS21S; BAS21S RFG; BAS21S-D0 RFG; Introduction Date: February 04, 1998 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 079518-BAV23S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
079518-BAV23S
Discrete Semiconductor Products 079518-BAV23S
Manufacturer: Fairchild Semiconductor Win Source Part Number: 079518-BAV23S Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Arrays Packaging: Reel Mounting Style: SMD/SMT Speed: Small Signal =< 200mA (Io) Any Speed Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23-3 (TO-236) Standard Package: 1 Catalog: Diode Array Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 250V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 250V Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA Family Name: BAV23S Alternative Parts (Cross-Reference): BAS21S; BAS21S RFG; BAS21S-D0 RFG; Introduction Date: February 04, 1998 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 079518-BAV23S
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Arrays
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Small Signal =< 200mA (Io) Any Speed
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: Diode Array
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 250V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 250V
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA
Family Name: BAV23S
Alternative Parts (Cross-Reference): BAS21S; BAS21S RFG; BAS21S-D0 RFG;
Introduction Date: February 04, 1998
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now
Singapore, Singapore
250V 200mA Diode and Rectifier
2085-BAV23S
250V 200mA Diode and Rectifier 2085-BAV23S
Small Signal Switching Diodes 250V 200mA Product overview: BAV23S from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 200mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAV23S can be used for catalog matching and distributor lookup.

Small Signal Switching Diodes 250V 200mA Product overview: BAV23S from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 200mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAV23S can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - BAV23SFSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV23SFSTR-ND
Diode Arrays BAV23SFSTR-ND
Diode Array 1 Pair Series Connection Standard 250V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 250V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV23SFSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV23SFSCT-ND
Diode Arrays BAV23SFSCT-ND
Diode Array 1 Pair Series Connection Standard 250V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 250V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV23SFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV23SFSDKR-ND
Diode Arrays BAV23SFSDKR-ND
Diode Array 1 Pair Series Connection Standard 250V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 250V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1661632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1661632
Schottky Diodes & Rectifiers 1661632
Nexperia BAV23S,215 Diode

Nexperia BAV23S,215 Diode

Supplier's Site
 - BAV23S - Rochester Electronics
Newburyport, MA, United States
High Voltage General Purpose Diode

High Voltage General Purpose Diode

Supplier's Site Datasheet
 - BAV23S - Rochester Electronics
Newburyport, MA, United States
High Voltage General Purpose Diode

High Voltage General Purpose Diode

Supplier's Site Datasheet
Diode Arrays - BAV23S - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV23S
Diode Arrays BAV23S
DIODE ARRAY GP 250V 200MA SOT23

DIODE ARRAY GP 250V 200MA SOT23

Supplier's Site Datasheet
Small Signal Diode, 250V 200Ma Sot-23; Diode Configuration Onsemi - 78K5854 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 250V 200Ma Sot-23; Diode Configuration Onsemi
78K5854
Small Signal Diode, 250V 200Ma Sot-23; Diode Configuration Onsemi 78K5854
SMALL SIGNAL DIODE, 250V 200mA SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A RoHS Compliant: Yes

SMALL SIGNAL DIODE, 250V 200mA SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Full Reel; Diode Configuration Onsemi - 67R2002 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Diode Configuration Onsemi
67R2002
Diode, Full Reel; Diode Configuration Onsemi 67R2002
DIODE, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A; Operating Temperature Max:150°C RoHS Compliant: Yes

DIODE, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV23S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV23S
Discrete Semiconductor Products - Diodes - Rectifiers BAV23S
DIODE ARRAY GP 250V 200MA SOT23

DIODE ARRAY GP 250V 200MA SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays General Purpose Diodes Diode Arrays Diodes Diodes Rectifiers
Product Number 079518-BAV23S 2085-BAV23S BAV23SFSTR-ND 1661632 BAV23S BAV23S 78K5854 67R2002 BAV23S
Product Name Discrete Semiconductor Products 250V 200mA Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Diode Arrays Small Signal Diode, 250V 200Ma Sot-23; Diode Configuration Onsemi Diode, Full Reel; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard Schottky
VF 1.25 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts
VR 250 volts 250 volts
IR 1.00E-4 mA 1.00E-4 mA
Package Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 (to-236ab) SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
Unlock Full Specs
to access all available technical data