ROHM Semiconductor USA, LLC Diode Arrays BAV70HMFHT116

Description
Diode Array 1 Pair Common Cathode Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAV70HMFHT116TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV70HMFHT116CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
80V 215MA Diode and Rectifier - 286-BAV70HMFHT116 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 215MA Diode and Rectifier
286-BAV70HMFHT116
80V 215MA Diode and Rectifier 286-BAV70HMFHT116
DIODE ARRAY GP 80V 215MA SSD3 Product overview: BAV70HMFHT116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70HMFHT116 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 215MA SSD3 Product overview: BAV70HMFHT116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70HMFHT116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1367356-BAV70HMFHT116 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1367356-BAV70HMFHT116
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1367356-BAV70HMFHT116
Win Source Part Number: 1367356-BAV70HMFHT11 6 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Not For New Designs Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SSD3 Base Product Number: BAV70 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 500 nA @ 80 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 215mA (DC)

Win Source Part Number: 1367356-BAV70HMFHT116
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SSD3
Base Product Number: BAV70
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 80 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 500 nA @ 80 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 215mA (DC)

Buy Now Datasheet
Diode Arrays - BAV70HMFHT116 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV70HMFHT116
Diode Arrays BAV70HMFHT116
DIODE ARRAY GP 80V 215MA SSD3

DIODE ARRAY GP 80V 215MA SSD3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV70HMFHT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV70HMFHT116
Discrete Semiconductor Products - Diodes - Rectifiers BAV70HMFHT116
DIODE ARRAY GP 80V 215MA SSD3

DIODE ARRAY GP 80V 215MA SSD3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number BAV70HMFHT116TR-ND 286-BAV70HMFHT116 1367356-BAV70HMFHT116 BAV70HMFHT116 BAV70HMFHT116
Product Name Diode Arrays 80V 215MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low-leakage double diode - BAV199,215 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 900 to 0.9000 volts
View Details
9 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-2050NE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SB10-09P-TD-E - 893603-SB10-09P-TD-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details