DIODES Incorporated 85V 215MA SOT23 Diode and Rectifier BAV170Q-13-F

Description
DIODE ARRAY GP 85V 215MA SOT23-3 Product overview: BAV170Q-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 215MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 215MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV170Q-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 85V 215MA SOT23-3 Product overview: BAV170Q-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 215MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 215MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV170Q-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
85V 215MA SOT23 Diode and Rectifier
286-BAV170Q-13-F
85V 215MA SOT23 Diode and Rectifier 286-BAV170Q-13-F
DIODE ARRAY GP 85V 215MA SOT23-3 Product overview: BAV170Q-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 215MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 215MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV170Q-13-F can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 85V 215MA SOT23-3 Product overview: BAV170Q-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 215MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 215MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV170Q-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 31-BAV170Q-13-FTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 85V 215MA SOT23-3

DIODE ARRAY GP 85V 215MA SOT23-3

Buy Now Datasheet
Diode Arrays - 31-BAV170Q-13-FCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 85V 215MA SOT23-3

DIODE ARRAY GP 85V 215MA SOT23-3

Buy Now Datasheet
Diode Arrays - 31-BAV170Q-13-FDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 85V 215MA SOT23-3

DIODE ARRAY GP 85V 215MA SOT23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAV170Q-13-F - 1151667-BAV170Q-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV170Q-13-F
1151667-BAV170Q-13-F
Diodes, Rectifiers - Arrays - BAV170Q-13-F 1151667-BAV170Q-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1151667-BAV170Q-13-F Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1151667-BAV170Q-13-F
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Diode Arrays - BAV170Q-13-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV170Q-13-F
Diode Arrays BAV170Q-13-F
SWITCHING DIODE BVR <= 100V SOT2

SWITCHING DIODE BVR <= 100V SOT2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV170Q-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV170Q-13-F
Discrete Semiconductor Products - Diodes - Rectifiers BAV170Q-13-F
DIODE ARRAY GP 85V 215MA SOT23-3

DIODE ARRAY GP 85V 215MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Diodes Rectifiers
Product Number 286-BAV170Q-13-F 31-BAV170Q-13-FTR-ND 1151667-BAV170Q-13-F BAV170Q-13-F BAV170Q-13-F
Product Name 85V 215MA SOT23 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAV170Q-13-F Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
RoHS Compliant RoHS
Tj -55 C (-67 F) -65 to 150 C (-85 to 302 F)
Arrangement Common Catode
VF 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data