Manufacturer: Diodes Incorporated
Win Source Part Number: 1325183-BAV116S92-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 10,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 85 V
Current - Average Rectified (Io): 215mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 3 µs
Current - Reverse Leakage @ Vr: 5 nA @ 75 V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SOD-923
Case / Package: SOD-923
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAV116S92-7DICT,BAV1
Base Product Number: BAV116
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Diode Standard 85V 215mA Surface Mount SOD-923
DIODE GEN PURP 85V 215MA SOD923 Product overview: BAV116S92-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 215MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV116S92-7 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 85V 215MA SOD923
DIODE GEN PURP 85V 215MA SOD923
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1325183-BAV116S92-7 | BAV116S92-7DITR-ND | 280-BAV116S92-7 | BAV116S92-7 | BAV116S92-7 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 85V 215MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 85 volts | 85 volts | |||
| IR | 0.0050 mA | 5.00E-6 mA |