Small Signal Diode, Switching, 250V, 250mA, SOD-80 Product overview: BAV103-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 250mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 250mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV103-GS18 can be used for catalog matching and distributor lookup.
Diode Standard 200V 250mA (DC) Surface Mount SOD-80 MiniMELF
Diode Standard 200V 250mA (DC) Surface Mount SOD-80 MiniMELF
Diode Standard 200V 250mA (DC) Surface Mount SOD-80 MiniMELF
Manufacturer: Vishay
Win Source Part Number: 1022206-BAV103-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
DIODE GP 200V 250MA SOD80
SWITCH DIODE, 250V, 250mA, SOD-80; Diode Configuration:Single
DIODE, SMALL SIGNAL, 250V, 41-MINIDIP; Diode Configuration:Single
DIODE GP 200V 250MA SOD80
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | Diodes | Diodes |
| Product Number | 280-BAV103-GS18 | BAV103-GS18DKR-ND | 1022206-BAV103-GS18 | BAV103-GS18 | 32C8975 | 60AC3531 | BAV103-GS18 |
| Product Name | 250V 250mA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BAV103-GS18 | Discrete Semiconductor Products - Diodes - Rectifiers | Switch Diode, 250V, 250Ma, Sod-80; Diode Configuration Vishay | Diode, Small Signal, 250V, 41-Minidip; Diode Configuration Vishay | Single Diodes |
| Package | Tape and Reel | MiniMELF; MELF; SOD-80 | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 0.2500 amps | ||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | ||||
| Diode Type | Standard |