Diode Standard 200V 250mA (DC) Surface Mount SOD-80 MiniMELF
Diode Standard 200V 250mA (DC) Surface Mount SOD-80 MiniMELF
Diode Standard 200V 250mA (DC) Surface Mount SOD-80 MiniMELF
Diode Switching 250V 0.25A Mini-MELF
Diode Switching 250V 0.25A Mini-MELF
Diode Switching 250V 0.25A Mini-MELF
Manufacturer: Vishay
Win Source Part Number: 011022-BAV103-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Family Name: BAV103
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BAV103; BAV100 L1G; BAV102;
Introduction Date: April 02, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
VISHAY - BAV103-GS08 - Small Signal Diode, Single, 250 V, 250 mA, 1 V, 50 ns, 1 A Product overview: BAV103-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, 250 mA, 1 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, 250 mA, 1 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV103-GS08 can be used for catalog matching and distributor lookup.
DIODE GP 200V 250MA SOD80
SWITCH DIODE, 250V, 250mA, SOD-80; Diode Configuration:Single
200V 500mW 1V@100mA 50ns 250mA MiniMELF Switching Diode ROHS
DIODE GP 200V 250MA SOD80
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | BAV103-GS08CT-ND | 7003860 | 011022-BAV103-GS08 | 280-BAV103-GS08 | BAV103-GS08 | 67H5879 | BAV103-GS08 | BAV103-GS08 |
| Product Name | Single Diodes | Switching Diodes | Diodes, Rectifiers - Single - BAV103-GS08 | 250 V 250 mA 1 V Diode and Rectifier | Single Diodes | Switch Diode, 250V, 250Ma, Sod-80; Diode Configuration Vishay | Diodes >> Switching Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |||||
| Diode Applications | Switching | Switching | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Diode Type | Standard | |||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts |