Vishay Intertechnology, Inc. 0.2A 250V Diode and Rectifier BAV21W-G3-08

Description
Rectifier Diode, 1 Element, 0.2A, 250V V(RRM), Silicon, GREEN PACKAGE-2 Product overview: BAV21W-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21W-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Element, 0.2A, 250V V(RRM), Silicon, GREEN PACKAGE-2 Product overview: BAV21W-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21W-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2A 250V Diode and Rectifier - 280-BAV21W-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2A 250V Diode and Rectifier
280-BAV21W-G3-08
0.2A 250V Diode and Rectifier 280-BAV21W-G3-08
Rectifier Diode, 1 Element, 0.2A, 250V V(RRM), Silicon, GREEN PACKAGE-2 Product overview: BAV21W-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21W-G3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.2A, 250V V(RRM), Silicon, GREEN PACKAGE-2 Product overview: BAV21W-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21W-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAV21W-G3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAV21W-G3-08GITR-ND
Single Diodes BAV21W-G3-08GITR-ND
Diode Standard 200V 250mA (DC) Surface Mount SOD-123

Diode Standard 200V 250mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - BAV21W-G3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 250mA (DC) Surface Mount SOD-123

Diode Standard 200V 250mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - BAV21W-G3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAV21W-G3-08GICT-ND
Single Diodes BAV21W-G3-08GICT-ND
Diode Standard 200V 250mA (DC) Surface Mount SOD-123

Diode Standard 200V 250mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Diodes, Rectifiers - Single - BAV21W-G3-08 - 1151684-BAV21W-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAV21W-G3-08
1151684-BAV21W-G3-08
Diodes, Rectifiers - Single - BAV21W-G3-08 1151684-BAV21W-G3-08
Manufacturer: Vishay Win Source Part Number: 1151684-BAV21W-G3-08 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1151684-BAV21W-G3-08
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Single Diodes - BAV21W-G3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAV21W-G3-08
Single Diodes BAV21W-G3-08
DIODE GEN PURP 200V 250MA SOD123

DIODE GEN PURP 200V 250MA SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV21W-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV21W-G3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAV21W-G3-08
DIODE GEN PURP 200V 250MA SOD123

DIODE GEN PURP 200V 250MA SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes General Purpose Diodes Rectifiers
Product Number 280-BAV21W-G3-08 BAV21W-G3-08GITR-ND 1151684-BAV21W-G3-08 BAV21W-G3-08 BAV21W-G3-08
Product Name 0.2A 250V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BAV21W-G3-08 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOD-123; SOD-123 SOD-123
RoHS Compliant RoHS
IO 0.2500 amps
Tj -55 C (-67 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data