Manufacturer: Vishay
Win Source Part Number: 912872-BAV21WS-G3-08
Series: Automotive, AEC-Q101
Features: Diode Standard 200 V 250mA (DC) Surface Mount SOD-323
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAV21
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAV21WS-G3-08-ND, 112-BAV21WS-G3-08CT,
Diode Standard 200V 250mA (DC) Surface Mount SOD-323
Diode Standard 200V 250mA (DC) Surface Mount SOD-323
Diode Standard 200V 250mA (DC) Surface Mount SOD-323
Rectifier Diode, 1 Element, 0.2A, 250V V(RRM), Silicon, GREEN PACKAGE-2 Product overview: BAV21WS-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21WS-G3-08 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 250MA SOD323
DIODE GEN PURP 200V 250MA SOD323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 912872-BAV21WS-G3-08 | 112-BAV21WS-G3-08DKR-ND | 280-BAV21WS-G3-08 | BAV21WS-G3-08 | BAV21WS-G3-08 |
| Product Name | Diodes, Rectifiers - Single - BAV21WS-G3-08 | Single Diodes | 0.2A 250V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 200 V 250mA (DC) Surface Mount SOD-323 | ||||
| Tj | 150 C (302 F) | -55 C (-67 F) | |||
| Package | Tape and Reel | SC-76; SOD-323; SC-76, SOD-323 | |||
| RoHS Compliant | RoHS | ||||
| IO | 0.2500 amps |