DIODES Incorporated Diode Arrays BAV23-7

Description
Diode Array 2 Independent Standard 200V 400mA (DC) Surface Mount TO-253-4, TO-253AA
Request a Quote Datasheet
Description
Diode Array 2 Independent Standard 200V 400mA (DC) Surface Mount TO-253-4, TO-253AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAV23-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV23-7DIDKR-ND
Diode Arrays BAV23-7DIDKR-ND
Diode Array 2 Independent Standard 200V 400mA (DC) Surface Mount TO-253-4, TO-253AA

Diode Array 2 Independent Standard 200V 400mA (DC) Surface Mount TO-253-4, TO-253AA

Buy Now Datasheet
Diode Arrays - BAV23-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV23-7DITR-ND
Diode Arrays BAV23-7DITR-ND
Diode Array 2 Independent Standard 200V 400mA (DC) Surface Mount TO-253-4, TO-253AA

Diode Array 2 Independent Standard 200V 400mA (DC) Surface Mount TO-253-4, TO-253AA

Buy Now Datasheet
Diode Arrays - BAV23-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV23-7DICT-ND
Diode Arrays BAV23-7DICT-ND
Diode Array 2 Independent Standard 200V 400mA (DC) Surface Mount TO-253-4, TO-253AA

Diode Array 2 Independent Standard 200V 400mA (DC) Surface Mount TO-253-4, TO-253AA

Buy Now Datasheet
Singapore, Singapore
200V 400MA Diode and Rectifier
286-BAV23-7
200V 400MA Diode and Rectifier 286-BAV23-7
DIODE ARRAY GP 200V 400MA SOT143 Product overview: BAV23-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 400MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV23-7 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 400MA SOT143 Product overview: BAV23-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 400MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV23-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAV23-7 - 1022222-BAV23-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV23-7
1022222-BAV23-7
Diodes, Rectifiers - Arrays - BAV23-7 1022222-BAV23-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1022222-BAV23-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 200V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 400mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-143 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1022222-BAV23-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 400mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-143
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode, Small Signal, 250V, 0.4A, Sot143; Diode Configuration Diodes Inc. - 07AH3599 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 250V, 0.4A, Sot143; Diode Configuration Diodes Inc.
07AH3599
Diode, Small Signal, 250V, 0.4A, Sot143; Diode Configuration Diodes Inc. 07AH3599
DIODE, SMALL SIGNAL, 250V, 0.4A, SOT143; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):400mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 250V, 0.4A, SOT143; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):400mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Small Signal, 250V, 0.4A, Sot143; Diode Configuration Diodes Inc. - 07AH3600 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 250V, 0.4A, Sot143; Diode Configuration Diodes Inc.
07AH3600
Diode, Small Signal, 250V, 0.4A, Sot143; Diode Configuration Diodes Inc. 07AH3600
DIODE, SMALL SIGNAL, 250V, 0.4A, SOT143; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):400mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 250V, 0.4A, SOT143; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):400mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Arrays - BAV23-7 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV23-7
Diode Arrays BAV23-7
DIODE ARRAY GP 200V 400MA SOT143

DIODE ARRAY GP 200V 400MA SOT143

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV23-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV23-7
Discrete Semiconductor Products - Diodes - Rectifiers BAV23-7
DIODE ARRAY GP 200V 400MA SOT143

DIODE ARRAY GP 200V 400MA SOT143

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Diodes Diode Arrays Rectifiers
Product Number BAV23-7DIDKR-ND 286-BAV23-7 1022222-BAV23-7 07AH3599 BAV23-7 BAV23-7
Product Name Diode Arrays 200V 400MA Diode and Rectifier Diodes, Rectifiers - Arrays - BAV23-7 Diode, Small Signal, 250V, 0.4A, Sot143; Diode Configuration Diodes Inc. Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package TO-253-4, TO-253AA Tape & Reel (TR) SOT143; SOT-143 TO-253-4, TO-253AA
RoHS Compliant RoHS RoHS
Diode Type Standard
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data