onsemi Schottky Diodes & Rectifiers BAT54XV2T5G

Description
BAT54XV2T5G, SCHOTTKY DIODE SOD523
Request a Quote Datasheet
Description
BAT54XV2T5G, SCHOTTKY DIODE SOD523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 8079938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8079938
Schottky Diodes & Rectifiers 8079938
BAT54XV2T5G, SCHOTTKY DIODE SOD523

BAT54XV2T5G, SCHOTTKY DIODE SOD523

Supplier's Site
Schottky Diodes & Rectifiers - 8079938P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8079938P
Schottky Diodes & Rectifiers 8079938P
BAT54XV2T5G, SCHOTTKY DIODE SOD523

BAT54XV2T5G, SCHOTTKY DIODE SOD523

Supplier's Site
Schottky Diodes & Rectifiers - 1455279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1455279
Schottky Diodes & Rectifiers 1455279
BAT54XV2T5G, SCHOTTKY DIODE SOD523

BAT54XV2T5G, SCHOTTKY DIODE SOD523

Supplier's Site
Singapore, Singapore
Schottky 200 mA 30 V Diode and Rectifier
280-BAT54XV2T5G
Schottky 200 mA 30 V Diode and Rectifier 280-BAT54XV2T5G
200 mA, 30 V, Schottky Diode, SOD-523 2 LEAD, 8000-REEL Product overview: BAT54XV2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54XV2T5G can be used for catalog matching and distributor lookup.

200 mA, 30 V, Schottky Diode, SOD-523 2 LEAD, 8000-REEL Product overview: BAT54XV2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54XV2T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAT54XV2T5G - 011016-BAT54XV2T5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT54XV2T5G
011016-BAT54XV2T5G
Diodes, Rectifiers - Single - BAT54XV2T5G 011016-BAT54XV2T5G
Manufacturer: ON Semiconductor Win Source Part Number: 011016-BAT54XV2T5G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-523 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 011016-BAT54XV2T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - BAT54XV2T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54XV2T5GOSCT-ND
Single Diodes BAT54XV2T5GOSCT-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - BAT54XV2T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54XV2T5GOSTR-ND
Single Diodes BAT54XV2T5GOSTR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - BAT54XV2T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54XV2T5GOSDKR-ND
Single Diodes BAT54XV2T5GOSDKR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Schottky Rectifier, 200Ma, 30V, Sod-523, Full Reel; Diode Configuration Onsemi - 50M1995 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 200Ma, 30V, Sod-523, Full Reel; Diode Configuration Onsemi
50M1995
Schottky Rectifier, 200Ma, 30V, Sod-523, Full Reel; Diode Configuration Onsemi 50M1995
SCHOTTKY RECTIFIER, 200mA, 30V, SOD-523, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:320mV; Forward Surge Current:600mA; Diode Case Style:SOD-523 RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 200mA, 30V, SOD-523, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:320mV; Forward Surge Current:600mA; Diode Case Style:SOD-523 RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, Aec-Q101, 30V, Sod-523; Diode Configuration Onsemi - 42AC1707 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 30V, Sod-523; Diode Configuration Onsemi
42AC1707
Diode, Schottky, Aec-Q101, 30V, Sod-523; Diode Configuration Onsemi 42AC1707
DIODE, SCHOTTKY, AEC-Q101, 30V, SOD-523; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 30V, SOD-523; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54XV2T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54XV2T5G
Discrete Semiconductor Products - Diodes - Rectifiers BAT54XV2T5G
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54XV2T5G
Schottky Diodes & Rectifiers BAT54XV2T5G
Schottky Diodes & Rectifiers SCHOTTKY DIODE 30V

Schottky Diodes & Rectifiers SCHOTTKY DIODE 30V

Buy Now Datasheet
Single Diodes - BAT54XV2T5G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT54XV2T5G
Single Diodes BAT54XV2T5G
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 8079938 8079938P 280-BAT54XV2T5G 011016-BAT54XV2T5G BAT54XV2T5GOSCT-ND 50M1995 42AC1707 BAT54XV2T5G BAT54XV2T5G BAT54XV2T5G
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 200 mA 30 V Diode and Rectifier Diodes, Rectifiers - Single - BAT54XV2T5G Single Diodes Schottky Rectifier, 200Ma, 30V, Sod-523, Full Reel; Diode Configuration Onsemi Diode, Schottky, Aec-Q101, 30V, Sod-523; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Rectifier Configuration / Technology Schottky Schottky
Package SOD-523; Sod-523 SOD-523; SOD-523 Tape and Reel SOD-523; SOD-523 SOD-523; SOD-523 SOD-523 SOD-523; SOD-523 SOD-523; SC-79, SOD-523
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
trr 5 ns 5 ns 5 ns
IO 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548804P - RS Components, Ltd.
Specs
Package TO-220; TO-220AC
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Bridge Rectifiers - CC1657-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
High-speed switching double diode - BAV70,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
High Voltage Power Rectifiers - HRS6HVM30 - Micross Components, Inc.
Specs
IFSM 100 amps
IF 6000 mA
trr 3500 ns
View Details