Diode Schottky 40V 300mA (DC) Surface Mount SOD-123
40 V, 300 mA General purpose Signal Schottky Diode Product overview: BAT54ZFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 300 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 300 mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54ZFILM can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1022184-BAT54ZFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 300mA (DC)
Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 1μA @ 30V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 40V 300MA SOD123
DIODE, SCHOTTKY, SINGLE, 40V, SOD-123; Diode Configuration:Single
Schottky Diodes & Rectifiers schottky diode
DIODE SCHOTTKY 40V 300MA SOD123
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 497-5562-2-ND | 280-BAT54ZFILM | 1022184-BAT54ZFILM | BAT54ZFILM | 45AC6371 | BAT54ZFILM | BAT54ZFILM |
| Product Name | Single Diodes | Schottky 40 V 300 mA Diode and Rectifier | Diodes, Rectifiers - Single - BAT54ZFILM | Single Diodes | Diode, Schottky, Single, 40V, Sod-123; Diode Configuration Stmicroelectronics | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||||
| Package | Tape and Reel | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 0.3000 amps |