The Diode, Small Signal, 150V, SOD-123, part number 07AH3598, features a fast switching speed and is designed for general-purpose switching applications. It has a high reverse breakdown voltage of 150V and a forward continuous current rating of 200mA. The diode is housed in a surface mount SOD123 package, making it suitable for automated insertion processes. It is compliant with RoHS standards and is classified as a "Green" device, being halogen and antimony-free. The product is qualified to AEC-Q101 standards, indicating high reliability for automotive applications. The maximum forward voltage is 1.25V, and it has a reverse recovery time of 50ns. The diode operates within a temperature range of -65°C to +150°C and has a power dissipation rating of 250mW.
Diode Standard 150V 200mA Surface Mount SOD-123
Diode Standard 150V 200mA Surface Mount SOD-123
Diode Standard 150V 200mA Surface Mount SOD-123
Manufacturer: Diodes Incorporated
Win Source Part Number: 011033-BAV20W-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 150V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: BAV20W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Alternative Parts (Cross-Reference): BAV20WQ-7-F; BAV20W-T1; BAV20W-GT1; BAV20W-G;
Introduction Date: September 29, 2000
ECCN: EAR99
Country of Origin: China, Japan, United Kingdom, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
DIODE GEN PURP 150V 400MA SOD123 Product overview: BAV20W-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 400MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV20W-7-F can be used for catalog matching and distributor lookup.
150V 250mW Single 1.25V@200mA 50ns 200mA SOD-123 Switching Diode ROHS
DIODE GEN PURP 150V 200MA SOD123
DIODE GEN PURP 150V 200MA SOD123
DIODE, SMALL SIGNAL, 150V, SOD-123; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | BAV20W-FDIDKR-ND | 011033-BAV20W-7-F | 280-BAV20W-7-F | BAV20W-7-F | BAV20W-7-F | BAV20W-7-F | 07AH3598 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAV20W-7-F | 150V 400MA Diode and Rectifier | Diodes >> Switching Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode, Small Signal, 150V, Sod-123; Diode Configuration Diodes Inc. |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||
| Diode Type | Standard | ||||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 150 volts | 150 volts | 150 volts | 150 volts | |||
| IR | 1.00E-4 mA | 1.00E-4 mA |