STMicroelectronics, Inc. Automotive Schottky 40 V 300 mA Diode and Rectifier BAT54WFILMY

Description
Automotive 40 V, 300 mA General purpose Small Signal Schottky Diode Product overview: BAT54WFILMY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 300 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 300 mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54WFILMY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 40 V, 300 mA General purpose Small Signal Schottky Diode Product overview: BAT54WFILMY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 300 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 300 mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54WFILMY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 40 V 300 mA Diode and Rectifier - 280-BAT54WFILMY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 40 V 300 mA Diode and Rectifier
280-BAT54WFILMY
Automotive Schottky 40 V 300 mA Diode and Rectifier 280-BAT54WFILMY
Automotive 40 V, 300 mA General purpose Small Signal Schottky Diode Product overview: BAT54WFILMY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 300 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 300 mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54WFILMY can be used for catalog matching and distributor lookup.

Automotive 40 V, 300 mA General purpose Small Signal Schottky Diode Product overview: BAT54WFILMY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 300 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 300 mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54WFILMY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-12133-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12133-6-ND
Single Diodes 497-12133-6-ND
Diode Schottky 40V 300mA (DC) Surface Mount SOT-323

Diode Schottky 40V 300mA (DC) Surface Mount SOT-323

Buy Now Datasheet
Single Diodes - 497-12133-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12133-1-ND
Single Diodes 497-12133-1-ND
Diode Schottky 40V 300mA (DC) Surface Mount SOT-323

Diode Schottky 40V 300mA (DC) Surface Mount SOT-323

Buy Now Datasheet
Single Diodes - 497-12133-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12133-2-ND
Single Diodes 497-12133-2-ND
Diode Schottky 40V 300mA (DC) Surface Mount SOT-323

Diode Schottky 40V 300mA (DC) Surface Mount SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54WFILMY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54WFILMY
Discrete Semiconductor Products - Diodes - Rectifiers BAT54WFILMY
DIODE SCHOTTKY 40V 300MA SOT323

DIODE SCHOTTKY 40V 300MA SOT323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54WFILMY
Schottky Diodes & Rectifiers BAT54WFILMY
Schottky Diodes & Rectifiers 40V Automotive SS 300mA 7pF AEC-Q101

Schottky Diodes & Rectifiers 40V Automotive SS 300mA 7pF AEC-Q101

Buy Now Datasheet
DIODE SCHOTTKY 40V 300MA SOT323 - 761-BAT54WFILMY - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 300MA SOT323
761-BAT54WFILMY
DIODE SCHOTTKY 40V 300MA SOT323 761-BAT54WFILMY
DIODE SCHOTTKY 40V 300MA SOT323

DIODE SCHOTTKY 40V 300MA SOT323

Supplier's Site
Small Signal Schottky Diode, 40V, Sot323; Diode Configuration Stmicroelectronics - 23AH2898 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Schottky Diode, 40V, Sot323; Diode Configuration Stmicroelectronics
23AH2898
Small Signal Schottky Diode, 40V, Sot323; Diode Configuration Stmicroelectronics 23AH2898
SMALL SIGNAL SCHOTTKY DIODE, 40V, SOT323; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):300mA; Forward Voltage VF Max:900mV; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes

SMALL SIGNAL SCHOTTKY DIODE, 40V, SOT323; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):300mA; Forward Voltage VF Max:900mV; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 41Y5330 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
41Y5330
Rectifier Stmicroelectronics 41Y5330
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Single Diodes - BAT54WFILMY - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT54WFILMY
Single Diodes BAT54WFILMY
DIODE SCHOTTKY 40V 300MA SOT323

DIODE SCHOTTKY 40V 300MA SOT323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-BAT54WFILMY 497-12133-6-ND BAT54WFILMY BAT54WFILMY 761-BAT54WFILMY 23AH2898 41Y5330 BAT54WFILMY
Product Name Automotive Schottky 40 V 300 mA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers DIODE SCHOTTKY 40V 300MA SOT323 Small Signal Schottky Diode, 40V, Sot323; Diode Configuration Stmicroelectronics Rectifier Stmicroelectronics Single Diodes
Package Tape and Reel SOT-323-3 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323
RoHS Compliant RoHS RoHS RoHS
IO 0.3000 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data