250V 0.25A General Purpose Rectifier Diode DO-35 Product overview: BAV21-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21-TAP can be used for catalog matching and distributor lookup.
Diode Standard 200V 250mA (DC) Through Hole DO-35 (DO-204AH)
Diode Standard 200V 250mA (DC) Through Hole DO-35 (DO-204AH)
Manufacturer: Vishay
Win Source Part Number: 079517-BAV21-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 150V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Diode Switching 250V 0.25A DO35
Diode Switching 250V 0.25A DO35
Diode Switching 250V 0.25A DO35
DIODE GEN PURP 200V 250MA DO35
DIODE GEN PURP 200V 250MA DO35
SWITCHING DIODE, 250V, 250mA, DO-35; Diode Configuration:Single
DIODE, SWITCHING, 0.25A, 250V, DO-204AH, FULL REEL; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 280-BAV21-TAP | BAV21-TAPGITB-ND | 079517-BAV21-TAP | 7003863 | BAV21-TAP | BAV21-TAP | 18M1751 |
| Product Name | 250V 0.25A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BAV21-TAP | Switching Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Switching Diode, 250V, 250Ma, Do-35; Diode Configuration Vishay |
| Package | Tape and Reel | DO-35; DO-204AH, DO-35, Axial | DO-35 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 0.2500 amps | ||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | ||||
| Diode Type | Standard |