Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - BAV99-HE3-08 BAV99-HE3-08

Description
Manufacturer: Vishay Win Source Part Number: 850831-BAV99-HE3-08 Features: Diode Array 70 V Package: Reel - TR Family Name: BAV99 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAV99-HE3-08-ND, BAV99-HE3-08GICT, BAV99-HE3-08GITR, BAV99-HE3-08GIDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 850831-BAV99-HE3-08 Features: Diode Array 70 V Package: Reel - TR Family Name: BAV99 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAV99-HE3-08-ND, BAV99-HE3-08GICT, BAV99-HE3-08GITR, BAV99-HE3-08GIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAV99-HE3-08 - 850831-BAV99-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV99-HE3-08
850831-BAV99-HE3-08
Diodes, Rectifiers - Arrays - BAV99-HE3-08 850831-BAV99-HE3-08
Manufacturer: Vishay Win Source Part Number: 850831-BAV99-HE3-08 Features: Diode Array 70 V Package: Reel - TR Family Name: BAV99 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAV99-HE3-08-ND, BAV99-HE3-08GICT, BAV99-HE3-08GITR, BAV99-HE3-08GIDKR

Manufacturer: Vishay
Win Source Part Number: 850831-BAV99-HE3-08
Features: Diode Array 70 V
Package: Reel - TR
Family Name: BAV99
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAV99-HE3-08-ND, BAV99-HE3-08GICT, BAV99-HE3-08GITR, BAV99-HE3-08GIDKR

Buy Now Datasheet
0.15A 70V Diode and Rectifier - 2085-BAV99-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15A 70V Diode and Rectifier
2085-BAV99-HE3-08
0.15A 70V Diode and Rectifier 2085-BAV99-HE3-08
Rectifier Diode, 2 Element, 0.15A, 70V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAV99-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 70V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAV99-HE3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 2 Element, 0.15A, 70V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAV99-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 70V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAV99-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes >> Switching Diode - BAV99-HE3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
BAV99-HE3-08
Diodes >> Switching Diode BAV99-HE3-08
70V Dual 1.25V@150mA 150mA SOT-23-3 Switching Diode ROHS

70V Dual 1.25V@150mA 150mA SOT-23-3 Switching Diode ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV99-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV99-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAV99-HE3-08
DIODE ARRAY GP 70V 150MA SOT23-3

DIODE ARRAY GP 70V 150MA SOT23-3

Supplier's Site
Diode Arrays - BAV99-HE3-08 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV99-HE3-08
Diode Arrays BAV99-HE3-08
DIODE ARRAY GP 70V 150MA SOT23

DIODE ARRAY GP 70V 150MA SOT23

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Rectifiers Diodes Rectifiers Diode Arrays
Product Number 850831-BAV99-HE3-08 2085-BAV99-HE3-08 BAV99-HE3-08 BAV99-HE3-08 BAV99-HE3-08
Product Name Diodes, Rectifiers - Arrays - BAV99-HE3-08 0.15A 70V Diode and Rectifier Diodes >> Switching Diode Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Diode Type Diode Array 70 V
Package Tape and Reel SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS
IO 0.1500 amps
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data