The MR756 is a high current lead-mounted silicon rectifier diode designed for applications requiring a maximum reverse voltage of 600 V and an average rectified current of 6 A. It features a low forward voltage drop of 900 mV at 6 A and a maximum reverse leakage current of 25 µA at 600 V. The diode operates within a temperature range of -65°C to +175°C, making it suitable for various environmental conditions. The device is housed in a microde button package with axial leads, facilitating through-hole mounting. It is important to note that this part is classified as obsolete, which may affect availability and support for future projects.
Win Source Part Number: 1186462-MR756
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 6 A
Current - Reverse Leakage @ Vr: 25 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: Button, Axial
Supplier Device Package: Microde Button
Alternative Parts (Cross-Reference): MR756.;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: MR756OS,MR7560S-NDL
Base Product Number: MR75
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Diode Standard 600V 6A Through Hole Microde Button
DIODE GP 600V 6A MICRODE BUTTON
DIODE GP 600V 6A MICRODE BUTTON
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | 1186462-MR756 | MR756OS-ND | MR756 | MR756 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | |||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | |
| VR | 600 volts | 600 volts |