DIODES Incorporated Bridge Rectifiers - MSB08M-13 MSB08M-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1079866-MSB08M-13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 800mA Voltage - Forward (Vf) (Max) @ If: 1.05V @ 800mA Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 4-MSB Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1079866-MSB08M-13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 800mA Voltage - Forward (Vf) (Max) @ If: 1.05V @ 800mA Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 4-MSB Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - MSB08M-13 - 1079866-MSB08M-13 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MSB08M-13
1079866-MSB08M-13
Bridge Rectifiers - MSB08M-13 1079866-MSB08M-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1079866-MSB08M-13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 800mA Voltage - Forward (Vf) (Max) @ If: 1.05V @ 800mA Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 4-MSB Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1079866-MSB08M-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 800mA
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-MSB
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1KV 800MA Diode and Rectifier - 299-MSB08M-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 800MA Diode and Rectifier
299-MSB08M-13
1KV 800MA Diode and Rectifier 299-MSB08M-13
BRIDGE RECT 1P 1KV 800MA 4MSB Product overview: MSB08M-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 800MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSB08M-13 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1P 1KV 800MA 4MSB Product overview: MSB08M-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 800MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSB08M-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - MSB08M-13 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
MSB08M-13
Bridge Rectifiers MSB08M-13
BRIDGE RECT 1P 1KV 800MA 4MSB

BRIDGE RECT 1P 1KV 800MA 4MSB

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MSB08M-13
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MSB08M-13
BRIDGE RECT 1P 1KV 800MA 4MSB

BRIDGE RECT 1P 1KV 800MA 4MSB

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
MSB08M-13
Bridge Rectifiers MSB08M-13
Bridge Rectifiers Bridge Rectifier

Bridge Rectifiers Bridge Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 1079866-MSB08M-13 299-MSB08M-13 MSB08M-13 MSB08M-13 MSB08M-13
Product Name Bridge Rectifiers - MSB08M-13 1KV 800MA Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
VF 1.05 volts 1.05 volts 1.05 volts
IR 0.0050 mA 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5417 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16GWX - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
10 suppliers