DIODE STANDARD 600V 5A P600
DIODE STANDARD 600V 5A P600
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1226743-MR826
Manufacturer Homepage: www.diotec.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 600V 5A
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 4878-MR826TB-ND | 1226743-MR826 | MR826 | MR826 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MR826 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -50 to 150 C (-58 to 302 F) | |||
| Package | P600, Axial | |||
| VF | 1.2 volts | 1.2 volts |