Diode Standard 150V 1A Through Hole Axial
1A 150V Ultra-Fast Recovery Rectifier Diode Product overview: MUR115G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR115G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1382994-MUR115G
Category: Discrete Semiconductor Products>Diodes>Rect
Series: SWITCHMODE™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1,000 pcs
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 875 mV @ 1 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 2 µA @ 150 V
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: ON Semiconductor
Base Product Number: MUR115
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
DIODE GEN PURP 150V 1A AXIAL
DIODE GEN PURP 150V 1A AXIAL
FAST RECOVERY DIODE, 1A, 150V AXIAL; Repetitive Peak Reverse Voltage:150V; Average Forward Current:1A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | MUR115GOS-ND | 280-MUR115G | 1382994-MUR115G | MUR115G | MUR115G | MUR115G | 42K1599 |
| Product Name | Single Diodes | 1A 150V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | Fast Recovery Diode, 1A, 150V Axial; Repetitive Peak Reverse Voltage Onsemi |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| Package | Bulk | DO-41; DO-204AL, DO-41, Axial | DO-41; DO-41 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 1 amps | ||||||
| VF | 0.8750 volts | 0.8750 volts | 0.8750 volts | 1.25 volts |