Win Source Part Number: 957714-MSB30KH-13
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Voltage - Peak Reverse (Max): 800 V
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: 4-MSBL
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MSB30KH-13MSB30KH13;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: MSB30
BRIDGE RECT 1PHASE 800V 3A 4MSBL Product overview: MSB30KH-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSB30KH-13 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1P 800V 3A 4-MSBL
Bridge Rectifier Single Phase Standard 800V Surface Mount 4-MSBL
BRIDGE RECT 1P 800V 3A 4-MSBL
BRIDGE RECT 1PHASE 800V 3A 4MSBL
BRIDGE RECT 1PHASE 800V 3A 4MSBL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 957714-MSB30KH-13 | 299-MSB30KH-13 | 31-MSB30KH-13DKR-ND | MSB30KH-13 | MSB30KH-13 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | 800V 3A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||
| IR | 0.0050 mA | 0.0050 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |