Vishay Precision Group Schottky Diodes & Rectifiers MSE1PB-M3/89A

Description
Diode ESD Capability 100V 1A MicroSMP
Request a Quote Datasheet
Description
Diode ESD Capability 100V 1A MicroSMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7481027P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7481027P
Schottky Diodes & Rectifiers 7481027P
Diode ESD Capability 100V 1A MicroSMP

Diode ESD Capability 100V 1A MicroSMP

Supplier's Site
Schottky Diodes & Rectifiers - 7481027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7481027
Schottky Diodes & Rectifiers 7481027
Diode ESD Capability 100V 1A MicroSMP

Diode ESD Capability 100V 1A MicroSMP

Supplier's Site
Schottky Diodes & Rectifiers - 1652981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652981
Schottky Diodes & Rectifiers 1652981
Diode ESD Capability 100V 1A MicroSMP

Diode ESD Capability 100V 1A MicroSMP

Supplier's Site
Single Diodes - MSE1PB-M3/89AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 1A Surface Mount MicroSMP (DO-219AD)

Diode Standard 100V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSE1PB-M3/89AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 1A Surface Mount MicroSMP (DO-219AD)

Diode Standard 100V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSE1PB-M3/89AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 1A Surface Mount MicroSMP (DO-219AD)

Diode Standard 100V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
100V 1A Diode and Rectifier - 280-MSE1PB-M3/89A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A Diode and Rectifier
280-MSE1PB-M3/89A
100V 1A Diode and Rectifier 280-MSE1PB-M3/89A
DIODE GP 100V 1A MICROSMP Product overview: MSE1PB-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSE1PB-M3/89A can be used for catalog matching and distributor lookup.

DIODE GP 100V 1A MICROSMP Product overview: MSE1PB-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSE1PB-M3/89A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MSE1PB-M3/89A - 789508-MSE1PB-M3/89A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MSE1PB-M3/89A
789508-MSE1PB-M3/89A
Diodes, Rectifiers - Single - MSE1PB-M3/89A 789508-MSE1PB-M3/89A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 789508-MSE1PB-M3/89A Series: eSMP Packaging: Reel package Speed: Standard Recovery >500ns, > 200mA (Io) Package: MicroSMP Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 780ns Current - Reverse Leakage @ Vr: 1μA @ 100V Capacitance @ Vr, F: 5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Family Name: MSE1PB Categories: Discrete Semiconductor Products Manufacturer Package: MicroSMP Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): MSE1PBHM3/89A; MSE1PB-E3/89A; Introduction Date: August 28, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 789508-MSE1PB-M3/89A
Series: eSMP
Packaging: Reel package
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: MicroSMP
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 780ns
Current - Reverse Leakage @ Vr: 1μA @ 100V
Capacitance @ Vr, F: 5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: MSE1PB
Categories: Discrete Semiconductor Products
Manufacturer Package: MicroSMP
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): MSE1PBHM3/89A; MSE1PB-E3/89A;
Introduction Date: August 28, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
MSE1PB-M3/89A
Rectifiers MSE1PB-M3/89A
Rectifiers 1.0 Amp 100 Volt 20 Amp IFSM

Rectifiers 1.0 Amp 100 Volt 20 Amp IFSM

Buy Now Datasheet
Single Diodes - MSE1PB-M3/89A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MSE1PB-M3/89A
Single Diodes MSE1PB-M3/89A
DIODE GEN PURP 100V 1A MICROSMP

DIODE GEN PURP 100V 1A MICROSMP

Supplier's Site Datasheet
Rectifier, 100V, 1A, Microsmp; Repetitive Peak Reverse Voltage Vishay - 24R6960 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 100V, 1A, Microsmp; Repetitive Peak Reverse Voltage Vishay
24R6960
Rectifier, 100V, 1A, Microsmp; Repetitive Peak Reverse Voltage Vishay 24R6960
RECTIFIER, 100V, 1A, MICROSMP; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:780ns; Forward Surge Current:20A; Diode Case Style:MicroSMP RoHS Compliant: Yes

RECTIFIER, 100V, 1A, MICROSMP; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:780ns; Forward Surge Current:20A; Diode Case Style:MicroSMP RoHS Compliant: Yes

Supplier's Site
Rectifier, 100V, 1A, Microsmp; Repetitive Peak Reverse Voltage Vishay - 28T0017 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 100V, 1A, Microsmp; Repetitive Peak Reverse Voltage Vishay
28T0017
Rectifier, 100V, 1A, Microsmp; Repetitive Peak Reverse Voltage Vishay 28T0017
RECTIFIER, 100V, 1A, MICROSMP; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:780ns; Forward Surge Current:20A; Diode Case Style:MicroSMP RoHS Compliant: Yes

RECTIFIER, 100V, 1A, MICROSMP; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:780ns; Forward Surge Current:20A; Diode Case Style:MicroSMP RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSE1PB-M3/89A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSE1PB-M3/89A
Discrete Semiconductor Products - Diodes - Rectifiers MSE1PB-M3/89A
DIODE GEN PURP 100V 1A MICROSMP

DIODE GEN PURP 100V 1A MICROSMP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Diodes Rectifiers General Purpose Diodes Rectifiers Rectifiers
Product Number 7481027P 7481027 MSE1PB-M3/89AGIDKR-ND 280-MSE1PB-M3/89A 789508-MSE1PB-M3/89A MSE1PB-M3/89A MSE1PB-M3/89A 24R6960 MSE1PB-M3/89A
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes 100V 1A Diode and Rectifier Diodes, Rectifiers - Single - MSE1PB-M3/89A Rectifiers Single Diodes Rectifier, 100V, 1A, Microsmp; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package SMP smp DO-219AD-2 MicroSMP MicroSMP
RoHS Compliant RoHS RoHS RoHS
trr 780 ns 780 ns 780 ns
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data