153V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
TVS 78V 5% 100000W UNI 5A ROHS COMPLIANT: YES
TVS DIODE 78VWM 153VC CASE 5A
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-7781-ND | 32AJ7469 | MRT100KP78A |
| Product Name | TVS Diodes | Tvs 78V 5% 100000W Uni 5A Rohs Compliant Microchip | TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AR, Axial | DO-204AR, Axial | |
| Peak Pulse Power | 100000 watts | 100000 watts | |
| VC | 153 volts | 153 volts |