Diode Standard 800V 1A Surface Mount SMA
Diode Standard 800V 1A Surface Mount SMA
Diode Standard 800V 1A Surface Mount SMA
onsemi MRA4006T3G Switching Diode
onsemi MRA4006T3G Switching Diode
onsemi MRA4006T3G Switching Diode
Manufacturer: ON Semiconductor
Win Source Part Number: 041796-MRA4006T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Operating Temperature - Junction: -55°C to 175°C
Family Name: MRA4006
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): US1KHE3_A/I; US1KHE3/5AT; US1KHE3/61T;
Introduction Date: January 05, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
1A 800V SMA General Purpose Rectifier Product overview: MRA4006T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MRA4006T3G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 800V 1A SMA
STANDARD DIODE, 1A, 800V, 403D; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):1A; Diode Configuration:Single
STANDARD DIODE, 1A, 800V, 403D, FULL REEL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 800V 1A SMA
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | MRA4006T3GOSCT-ND | 7815840P | 041796-MRA4006T3G | 280-MRA4006T3G | MRA4006T3G | 45J1689 | 04M4276 | MRA4006T3G | MRA4006T3G |
| Product Name | Single Diodes | Switching Diodes | Diodes, Rectifiers - Single - MRA4006T3G | 1A 800V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 1A, 800V, 403D; Repetitive Reverse Voltage Vrrm Max Onsemi | Standard Diode, 1A, 800V, 403D, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||||
| Diode Applications | Switching | ||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Diode Type | Standard | ||||||||
| VF | 1.1 volts | 1.1 volts | 1.2 volts | 1 volts | 1.1 volts |