ROHM Semiconductor USA, LLC 15V 500MW Zener Diode MTZJT-7215B

Description
DIODE ZENER 15V 500MW MSD Product overview: MTZJT-7215B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MTZJT-7215B can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ZENER 15V 500MW MSD Product overview: MTZJT-7215B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MTZJT-7215B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15V 500MW Zener Diode - 287-MTZJT-7215B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 500MW Zener Diode
287-MTZJT-7215B
15V 500MW Zener Diode 287-MTZJT-7215B
DIODE ZENER 15V 500MW MSD Product overview: MTZJT-7215B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MTZJT-7215B can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 500MW MSD Product overview: MTZJT-7215B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MTZJT-7215B can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - MTZJT-7215B - 928490-MTZJT-7215B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MTZJT-7215B
928490-MTZJT-7215B
Diodes - Zener - Single - MTZJT-7215B 928490-MTZJT-7215B
Manufacturer: Rohm Semiconductor Win Source Part Number: 928490-MTZJT-7215B Features: Zener Diode 15 V 500 mW ±3% Through Hole MSD Package: Tape & Box (TB) Package: DO-204AG, DO-34, Axial Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: MSD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Rohm Semiconductor
Win Source Part Number: 928490-MTZJT-7215B
Features: Zener Diode 15 V 500 mW ±3% Through Hole MSD
Package: Tape & Box (TB)
Package: DO-204AG, DO-34, Axial
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: MSD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now
Single Zener Diodes - MTZJT-7215B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MTZJT-7215B
Single Zener Diodes MTZJT-7215B
DIODE ZENER 15V 500MW MSD

DIODE ZENER 15V 500MW MSD

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MTZJT-7215B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MTZJT-7215B
Discrete Semiconductor Products - Diodes - Zener MTZJT-7215B
DIODE ZENER 15V 500MW MSD

DIODE ZENER 15V 500MW MSD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MTZJT-7215B 928490-MTZJT-7215B MTZJT-7215B MTZJT-7215B
Product Name 15V 500MW Zener Diode Diodes - Zener - Single - MTZJT-7215B Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Box (TB) MSD DO-204AG, DO-34, Axial; DO-34 MSD
RoHS Compliant RoHS
ZZT 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B62,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 7704863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details