VARISTOR 470V 4.5KA DISC 14MM
VARISTOR, MOV, 775V, DISC 14MM; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:MOV-14DxxxK Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
VARISTOR 470V 4.5KA DISC 14MM
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | MOV-14D471KTR | 70AC7444 | MOV-14D471KTR |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 775V, Disc 14Mm; Voltage Rating Vac Bourns | Varistors, MOVs |
| Package | Through Hole |