The silicon carbide (SiC) power Schottky barrier diodes (SBD) product line from Microsemi increases the performance over silicon diode solutions while lowering your total cost of ownership for high voltage applications. The MSC010SDA170B is a 1700 V, 10 A SiC SBD in a TO-247 package.
Features
Benefits
Applications
SIC SBD 1700 V 10 A TO-247
SIC SBD 1700 V 10 A TO-247
SIC SBD 1700 V 10 A TO-247
Diode Silicon Carbide Schottky 1700V 31A Through Hole TO-247-3
DIODE SIL CARB 1.7KV 31A TO247-3
DIODE SIL CARB 1.7KV 31A TO247-3
| Richardson RFPD | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | MSC010SDA170B | 2412083 | MSC010SDA170B-ND | MSC010SDA170B | MSC010SDA170B |
| Product Name | Silicon Carbide Diode | Schottky Diodes & Rectifiers | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Silicon Carbide Diode | ||||
| RoHS Compliant | RoHS | RoHS | |||
| IF | 31000 mA | ||||
| Package | TO-247; TO-247 | TO-247 | |||
| Tj | -55 to 175 C (-67 to 347 F) |