Manufacturer: Vishay
Win Source Part Number: 1081130-MUH1PBHM3/89
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 1A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 1μA @ 100V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroSMP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
1A,100V,25NS,UF RECT, MICRO SMP Product overview: MUH1PBHM3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUH1PBHM3/89A can be used for catalog matching and distributor lookup.
Diode Standard 100V 1A Surface Mount MicroSMP (DO-219AD)
Diode Standard 100V 1A Surface Mount MicroSMP (DO-219AD)
Diode Standard 100V 1A Surface Mount MicroSMP (DO-219AD)
DIODE GEN PURP 100V 1A MICROSMP
DIODE GEN PURP 100V 1A MICROSMP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1081130-MUH1PBHM3/89A | 280-MUH1PBHM3/89A | MUH1PBHM3/89AGITR-ND | MUH1PBHM3/89A | MUH1PBHM3/89A |
| Product Name | Diodes, Rectifiers - Single - MUH1PBHM3/89A | 1A 100V Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.05 volts | 1.05 volts | 1.05 volts | ||
| VR | 100 volts | 100 volts | |||
| IR | 1.00E-3 mA | 1.00E-3 mA |