137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
TVS 85V 5% 600W UNI SMBJ (DO-214AA) ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-8177-ND | 34AJ4720 | MSMBJ85A |
| Product Name | TVS Diodes | Tvs 85V 5% 600W Uni Smbj (Do-214Aa) Rohs Compliant Microchip | TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 137 volts | 137 volts | |
| VBR | 94.4 volts | 94.4 volts |