TVS DIODE 6.5VWM 11.2VC SMCJ
TVS DIODE 6.5VWM 11.2VC SMCJ
LOW CAP TVS 6.5V 5% 1500W UNI 100PF SMCJ (DO-214AB) ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSMCJLCE6.5AE3/TR | MSMCJLCE6.5AE3/TR | 34AJ5143 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Low Cap Tvs 6.5V 5% 1500W Uni 100Pf Smcj (Do-214Ab) Rohs Compliant Microchip |
| Package | SMCJ (DO-214AB) | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 11.2 volts | 11.2 volts | |
| VBR | 7.22 volts | 7.22 volts |