Manufacturer: ON Semiconductor
Win Source Part Number: 024370-MRS1504T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.04V @ 1.5A
Current - Reverse Leakage @ Vr: 1μA @ 400V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Diode Standard 400V 1.5A Surface Mount SMB
Diode Standard 400V 1.5A Surface Mount SMB
Diode Standard 400V 1.5A Surface Mount SMB
1.5A 400V Standard Recovery Rectifier, SMB Product overview: MRS1504T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MRS1504T3G can be used for catalog matching and distributor lookup.
Diode Switching 400V 1.5A SMB
Diode Switching 400V 1.5A SMB
Diode Switching 400V 1.5A SMB
STANDARD DIODE, 1.5A, 400V, 403A; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1.5A; Diode Configuration:Single
RECTIFIER, STD, 1.5A, 400V, DO-214AA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1.5A; Diode Configuration:Single
DIODE, POWER RECTIFIER; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1.5A; Diode Configuration:Single
DIODE GEN PURP 400V 1.5A SMB
DIODE GEN PURP 400V 1.5A SMB
Rectifiers REC SMB 1.5A 400V STD TR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 024370-MRS1504T3G | MRS1504T3GOSCT-ND | 280-MRS1504T3G | 7815859 | 83K8591 | 29X6155 | 99Y8246 | MRS1504T3G | MRS1504T3G | MRS1504T3G |
| Product Name | Diodes, Rectifiers - Single - MRS1504T3G | Single Diodes | 1.5A 400V Diode and Rectifier | Switching Diodes | Standard Diode, 1.5A, 400V, 403A; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifier, Std, 1.5A, 400V, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi | Diode, Power Rectifier; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Diode Type | Standard | |||||||||
| VF | 1.04 volts | 1.04 volts | 1.04 volts | 1.04 volts | 1.04 volts | 1.04 volts | ||||
| VR | 400 volts | 400 volts | 400 volts | |||||||
| IR | 1.00E-3 mA | 1.00E-3 mA | ||||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |