Diode Standard 100V 1A Through Hole Axial
DIODE GEN PURP 100V 1A AXIAL
DIODE GEN PURP 100V 1A AXIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | MUR110RLOSTR-ND | MUR110RL | MUR110RL |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | ||
| Life Cycle Stage | Removed | ||
| VF | 0.8750 volts | 0.8750 volts |