Bourns, Inc. Varistors, MOVs MOV-20D431K

Description
VARISTOR 430V 6.5KA DISC 20MM
Datasheet
Description
VARISTOR 430V 6.5KA DISC 20MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - MOV-20D431K - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
MOV-20D431K
Varistors, MOVs MOV-20D431K
VARISTOR 430V 6.5KA DISC 20MM

VARISTOR 430V 6.5KA DISC 20MM

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - MOV-20D431K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
MOV-20D431K
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs MOV-20D431K
VARISTOR 430V 6.5KA DISC 20MM

VARISTOR 430V 6.5KA DISC 20MM

Supplier's Site
Varistor, 430V, 275Vac, 350Vdc, 20Mm Disc; Voltage Rating Vac Bourns - 76T0354 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 430V, 275Vac, 350Vdc, 20Mm Disc; Voltage Rating Vac Bourns
76T0354
Varistor, 430V, 275Vac, 350Vdc, 20Mm Disc; Voltage Rating Vac Bourns 76T0354
VARISTOR, 430V, 275VAC, 350VDC, 20MM DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:MOV-20DxxxK Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

VARISTOR, 430V, 275VAC, 350VDC, 20MM DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:MOV-20DxxxK Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number MOV-20D431K MOV-20D431K 76T0354
Product Name Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 430V, 275Vac, 350Vdc, 20Mm Disc; Voltage Rating Vac Bourns
Tj -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data