Zener Diode 18V 500mW ±3% Through Hole MSD
Manufacturer: Rohm Semiconductor
Win Source Part Number: 886494-MTZJT-7718B
Features: Zener Diode 18 V 500 mW ±3% Through Hole MSD
Package: Tape & Box (TB)
Package: DO-204AG, DO-34, Axial
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: MSD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
DIODE ZENER 18V 500MW MSD Product overview: MTZJT-7718B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MTZJT-7718B can be used for catalog matching and distributor lookup.
DIODE ZENER 18V 500MW MSD
DIODE ZENER 18V 500MW MSD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MTZJT-7718B-ND | 886494-MTZJT-7718B | 287-MTZJT-7718B | MTZJT-7718B | MTZJT-7718B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MTZJT-7718B | 18V 500MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | MSD | Tape & Box (TB) | DO-204AG, DO-34, Axial; DO-34 | MSD | |
| RoHS Compliant | RoHS | ||||
| ZZT | 30 ohms | 30 ohms | 30 ohms |