Win Source Part Number: 1355551-MOV-10D390KT
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Disc 10mm
Base Product Number: MOV-10
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 2400 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 25 V
Maximum DC Volts: 31 V
Varistor Voltage (Min): 35 V
Varistor Voltage (Typ): 39 V
Varistor Voltage (Max): 43 V
Current - Surge: 500 A
Energy: 4.6J
VARISTOR 39V 500A DISC 10MM
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1355551-MOV-10D390KTR | MOV-10D390KTR |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Disc 10mm |